Texas Instruments REF5050 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE REF5050AIDRG4

Description
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF5050 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE - REF5050AIDRG4 - Texas Instruments
Dallas, TX, United States
REF5050 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE
REF5050AIDRG4
REF5050 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE REF5050AIDRG4
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125

Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF5050AIDRG4 - 062454-REF5050AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF5050AIDRG4
062454-REF5050AIDRG4
PMIC - PMIC - Voltage Reference - REF5050AIDRG4 062454-REF5050AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 062454-REF5050AIDRG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 8ppm/°C Voltage - Input: 5.2 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.2mA Alternative Parts (Cross-Reference): ADR425ARMZ; MAX6126AAUA41; REF5050AIDRG4; MAX6126BAUA50; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Automation & Process Control, Medical, Signal Processing, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 062454-REF5050AIDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 5.2 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.2mA
Alternative Parts (Cross-Reference): ADR425ARMZ; MAX6126AAUA41; REF5050AIDRG4; MAX6126BAUA50;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Automation & Process Control, Medical, Signal Processing, Power Management

Buy Now Datasheet
Singapore, Singapore
5V SOIC Precision Voltage Reference IC
693-REF5050AIDRG4
5V SOIC Precision Voltage Reference IC 693-REF5050AIDRG4
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 5V, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: REF5050AIDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5050AIDRG4 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 5V, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: REF5050AIDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5050AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF5050AIDRG4 062454-REF5050AIDRG4 693-REF5050AIDRG4
Product Name REF5050 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE PMIC - PMIC - Voltage Reference - REF5050AIDRG4 5V SOIC Precision Voltage Reference IC
Package Type Other; SOIC,VSSOP Other; 8-SOIC Other; D
VREF 5 volts
TC 2.5 ppm/C 8 ppm/C
IQ 0.8000 mA 1.2 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IRHBR - 805572-ADS124S06IRHBR - Win Source Electronics
Specs
Package Type Other; 32-VFQFN Exposed Pad
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details
2 suppliers
LM385-2.5 Micropower Voltage Reference - LM385BLPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYMX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
6 suppliers
IC VREF SHUNT PREC 2.5V SC-70-5 - 815-LM4040A25IDCKRE4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type SOT23; Other; SOT-23-5
View Details