Texas Instruments REF5040 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE REF5040AIDRG4

Description
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF5040 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE - REF5040AIDRG4 - Texas Instruments
Dallas, TX, United States
REF5040 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE
REF5040AIDRG4
REF5040 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE REF5040AIDRG4
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125

Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF5040AIDRG4 - 1242358-REF5040AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF5040AIDRG4
1242358-REF5040AIDRG4
PMIC - PMIC - Voltage Reference - REF5040AIDRG4 1242358-REF5040AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1242358-REF5040AIDRG 4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): REF198GRUZ; LM4120IM5X-4.1; REF5040AIDRG4; MAX6133AASA41+T; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Automation & Process Control, Medical, Signal Processing, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1242358-REF5040AIDRG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): REF198GRUZ; LM4120IM5X-4.1; REF5040AIDRG4; MAX6133AASA41+T;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Automation & Process Control, Medical, Signal Processing, Power Management

Buy Now
Singapore, Singapore
4.096V SOIC Precision Voltage Reference IC
693-REF5040AIDRG4
4.096V SOIC Precision Voltage Reference IC 693-REF5040AIDRG4
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 4.096V, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: REF5040AIDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5040AIDRG4 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 4.096V, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: REF5040AIDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5040AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC VREF SERIES PREC 4.096V 8SOIC - 815-REF5040AIDRG4 - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES PREC 4.096V 8SOIC
815-REF5040AIDRG4
IC VREF SERIES PREC 4.096V 8SOIC 815-REF5040AIDRG4
IC VREF SERIES PREC 4.096V 8SOIC

IC VREF SERIES PREC 4.096V 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF5040AIDRG4 1242358-REF5040AIDRG4 693-REF5040AIDRG4 815-REF5040AIDRG4
Product Name REF5040 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE PMIC - PMIC - Voltage Reference - REF5040AIDRG4 4.096V SOIC Precision Voltage Reference IC IC VREF SERIES PREC 4.096V 8SOIC
Package Type Other; SOIC,VSSOP Other; D Other; D
VREF 4.1 volts 4.1 volts
TC 2.5 ppm/C 3 ppm/C
IQ 0.8000 mA 0.8000 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5 Micropower Voltage Reference - LM385BLPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM336-5.0 5.0V Reference Diode - LM336BM-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
7 suppliers
 - LM385AXM-1.2 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers