Texas Instruments REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE REF5030AIDRG4

Description
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE - REF5030AIDRG4 - Texas Instruments
Dallas, TX, United States
REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE
REF5030AIDRG4
REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE REF5030AIDRG4
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125

Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF5030AIDRG4 - 1091849-REF5030AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF5030AIDRG4
1091849-REF5030AIDRG4
PMIC - PMIC - Voltage Reference - REF5030AIDRG4 1091849-REF5030AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1091849-REF5030AIDRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 8ppm/°C Voltage - Input: 3.2 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Family Name: REF5030 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 1.2mA Alternative Parts (Cross-Reference): REF5030AIDG4; Introduction Date: May 01, 2008 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Automation & Process Control, Medical, Signal Processing, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1091849-REF5030AIDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 3.2 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Family Name: REF5030
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 1.2mA
Alternative Parts (Cross-Reference): REF5030AIDG4;
Introduction Date: May 01, 2008
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Automation & Process Control, Medical, Signal Processing, Power Management

Buy Now Datasheet
Singapore, Singapore
3V Precision Voltage Reference IC
693-REF5030AIDRG4
3V Precision Voltage Reference IC 693-REF5030AIDRG4
IC VREF SERIES 3V 8SOIC Product overview: REF5030AIDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5030AIDRG4 can be used for catalog matching and distributor lookup.

IC VREF SERIES 3V 8SOIC Product overview: REF5030AIDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5030AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF5030AIDRG4 1091849-REF5030AIDRG4 693-REF5030AIDRG4
Product Name REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE PMIC - PMIC - Voltage Reference - REF5030AIDRG4 3V Precision Voltage Reference IC
Package Type Other; SOIC,VSSOP Other; 8-SOIC Other; D
VREF 3 volts
TC 2.5 ppm/C 8 ppm/C
IQ 0.8000 mA 1.2 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXM-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers