Texas Instruments LM385-1.2-N Micropower Voltage Reference Diode LM385Z-1.2/LFT3

Description
Micropower Voltage Reference Diode 3-TO-92
Request a Quote
Description
Micropower Voltage Reference Diode 3-TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM385Z-1.2/LFT3 is a micropower 2-terminal band-gap voltage reference diode with a 1.235V output, designed for use in portable and low-power analog circuits. It is housed in a TO-92 package and operates over a temperature range of 0°C to 70°C. The device supports an operating current range of 10μA to 20mA, features a dynamic impedance of 1Ω, and has a maximum reverse breakdown voltage change of 20mV over the 1mA to 20mA current range. Initial tolerance is specified up to ±1% for the B-grade variant. Temperature coefficient is 150ppm/°C for standard grades. The part incorporates on-chip trimming for tight voltage accuracy and exhibits low noise and long-term stability.

Datasheet Summary
Powered by GS/AI

The LM385Z-1.2/LFT3 is a micropower 2-terminal band-gap voltage reference diode with a 1.235V output, designed for use in portable and low-power analog circuits. It is housed in a TO-92 package and operates over a temperature range of 0°C to 70°C. The device supports an operating current range of 10μA to 20mA, features a dynamic impedance of 1Ω, and has a maximum reverse breakdown voltage change of 20mV over the 1mA to 20mA current range. Initial tolerance is specified up to ±1% for the B-grade variant. Temperature coefficient is 150ppm/°C for standard grades. The part incorporates on-chip trimming for tight voltage accuracy and exhibits low noise and long-term stability.

Suppliers

Company
Product
Description
Supplier Links
LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/LFT3 - Texas Instruments
Dallas, TX, United States
LM385-1.2-N Micropower Voltage Reference Diode
LM385Z-1.2/LFT3
LM385-1.2-N Micropower Voltage Reference Diode LM385Z-1.2/LFT3
Micropower Voltage Reference Diode 3-TO-92

Micropower Voltage Reference Diode 3-TO-92

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM385Z-1.2/LFT3
Precision Voltage Reference IC 693-LM385Z-1.2/LFT3
1.235-V, 0°C to 70°C, micropower voltage reference diode 3-TO-92 Product overview: LM385Z-1.2/LFT3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385Z-1.2/LFT3 can be used for catalog matching and distributor lookup.

1.235-V, 0°C to 70°C, micropower voltage reference diode 3-TO-92 Product overview: LM385Z-1.2/LFT3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385Z-1.2/LFT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-LM385Z-1.2/LFT3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM385Z-1.2/LFT3CT-ND
Voltage Reference 296-LM385Z-1.2/LFT3CT-ND
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-LM385Z-1.2/LFT3TB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM385Z-1.2/LFT3TB-ND
Voltage Reference 296-LM385Z-1.2/LFT3TB-ND
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385Z-1.2/LFT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385Z-1.2/LFT3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385Z-1.2/LFT3
IC VREF SHUNT -2.43%/+2.02% TO92

IC VREF SHUNT -2.43%/+2.02% TO92

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
LM385Z-1.2/LFT3
PMIC - Voltage Reference LM385Z-1.2/LFT3
IC VREF SHUNT -2.43%/+2.02% TO92

IC VREF SHUNT -2.43%/+2.02% TO92

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM385Z-1.2/LFT3
Voltage References LM385Z-1.2/LFT3
Voltage References Micropower Voltage Reference Diode 3-TO-92

Voltage References Micropower Voltage Reference Diode 3-TO-92

Buy Now Datasheet
Voltage Reference - LM385Z-1.2/LFT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385Z-1.2/LFT3
Voltage Reference LM385Z-1.2/LFT3
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20 mA TO-92-3

Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20 mA TO-92-3

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385Z-1.2/LFT3 693-LM385Z-1.2/LFT3 296-LM385Z-1.2/LFT3CT-ND LM385Z-1.2/LFT3 LM385Z-1.2/LFT3 LM385Z-1.2/LFT3 LM385Z-1.2/LFT3
Product Name LM385-1.2-N Micropower Voltage Reference Diode Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References Voltage Reference
VREF Type Fixed Fixed Fixed
Package Type Other; SOIC,SOT-23,TO-92 Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 1.2 volts 1.24 volts 1.24 volts
TC 20 ppm/C 150 ppm/C 150 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336B-2.5 Precision Voltage Reference - LM336BLPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
2.5V Precision Voltage Reference IC - 693-LM285BYM2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Tube/Rail
View Details
2 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285BXMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BYZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers