Texas Instruments LM385-1.2-N Micropower Voltage Reference Diode LM385M3-1.2/NOPB

Description
Micropower Voltage Reference Diode 3-SOT-23 0 to 70
Request a Quote Datasheet
Description
Micropower Voltage Reference Diode 3-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM385-1.2-N Micropower Voltage Reference Diode
LM385M3-1.2/NOPB
LM385-1.2-N Micropower Voltage Reference Diode LM385M3-1.2/NOPB
Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Buy Now Datasheet
Voltage Reference - LM385M3-1.2/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3-1.2/NOPBDKR-ND
Voltage Reference LM385M3-1.2/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM385M3-1.2/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3-1.2/NOPBTR-ND
Voltage Reference LM385M3-1.2/NOPBTR-ND
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM385M3-1.2/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3-1.2/NOPBCT-ND
Voltage Reference LM385M3-1.2/NOPBCT-ND
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM385M3-1.2/NOPB - 113763-LM385M3-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385M3-1.2/NOPB
113763-LM385M3-1.2/NOPB
PMIC - PMIC - Voltage Reference - LM385M3-1.2/NOPB 113763-LM385M3-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 113763-LM385M3-1.2/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: -2.43%, +2.02% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Family Name: LM385 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.235V Alternative Parts (Cross-Reference): LM4041AIM3-1.2+T; LM4041DIM3-1.2-T; LM4041AIM3-1.2-T; LM4041DIM3-1.2+T; Introduction Date: May 30, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Metering, Power Management, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 113763-LM385M3-1.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: -2.43%, +2.02%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Family Name: LM385
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.235V
Alternative Parts (Cross-Reference): LM4041AIM3-1.2+T; LM4041DIM3-1.2-T; LM4041AIM3-1.2-T; LM4041DIM3-1.2+T;
Introduction Date: May 30, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, Power Management, Portable Devices

Buy Now Datasheet
 - LM385M3-1.2/NOPB - Rochester Electronics
Newburyport, MA, United States
LM385-1.2-N Micropower Voltage Reference Diode

LM385-1.2-N Micropower Voltage Reference Diode

Supplier's Site Datasheet
Singapore, Singapore
1.235V SOT-23 Precision Voltage Reference IC
693-LM385M3-1.2/NOPB
1.235V SOT-23 Precision Voltage Reference IC 693-LM385M3-1.2/NOPB
1.235V Micropower Voltage Reference IC, SOT-23, 0-70°C Product overview: LM385M3-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M3-1.2/NOPB can be used for catalog matching and distributor lookup.

1.235V Micropower Voltage Reference IC, SOT-23, 0-70°C Product overview: LM385M3-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M3-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM385M3-1.2/NOPB
Voltage References LM385M3-1.2/NOPB
Voltage References MICROPWR VLTG REF DIODE

Voltage References MICROPWR VLTG REF DIODE

Buy Now Datasheet
PMIC - Voltage Reference - LM385M3-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385M3-1.2/NOPB
PMIC - Voltage Reference LM385M3-1.2/NOPB
IC VREF SHNT -2.43%/+2.02% SOT23

IC VREF SHNT -2.43%/+2.02% SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385M3-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385M3-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385M3-1.2/NOPB
IC VREF SHNT -2.43%/+2.02% SOT23

IC VREF SHNT -2.43%/+2.02% SOT23

Supplier's Site
Voltage Reference - LM385M3-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385M3-1.2/NOPB
Voltage Reference LM385M3-1.2/NOPB
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20 mA SOT-23-3

Buy Now Datasheet
Voltage Ref, Shunt, 1.235V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH3388 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.235V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH3388
Voltage Ref, Shunt, 1.235V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH3388
VOLTAGE REF, SHUNT, 1.235V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.235V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 1.235V, Sot-23-3; Voltage Reference Type Texas Instruments - 32AH8440 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.235V, Sot-23-3; Voltage Reference Type Texas Instruments
32AH8440
Voltage Ref, Shunt, 1.235V, Sot-23-3; Voltage Reference Type Texas Instruments 32AH8440
VOLTAGE REF, SHUNT, 1.235V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.235V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385M3-1.2/NOPB LM385M3-1.2/NOPBDKR-ND 113763-LM385M3-1.2/NOPB LM385M3-1.2/NOPB 693-LM385M3-1.2/NOPB LM385M3-1.2/NOPB LM385M3-1.2/NOPB LM385M3-1.2/NOPB LM385M3-1.2/NOPB 28AH3388
Product Name LM385-1.2-N Micropower Voltage Reference Diode Voltage Reference PMIC - PMIC - Voltage Reference - LM385M3-1.2/NOPB 1.235V SOT-23 Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Voltage Ref, Shunt, 1.235V, Sot-23-3; Voltage Reference Type Texas Instruments
VREF Type Fixed Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SOIC,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 1.2 volts 1.24 volts 1.24 volts 1.24 volts
TC 20 ppm/C 150 ppm/C 150 ppm/C 150 ppm/C
Accuracy 1 % 2.02 % 1 %
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2-N Micropower Voltage Reference Diode - LM285MX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
 - LM385BZ-2.5 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers
2.5V SOT-23 Precision Voltage Reference IC - 693-LM4030AMF-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285BYZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers