Rochester Electronics PMIC - PMIC - Voltage Reference - AD1584ART-REEL AD1584ART-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859397-AD1584ART-REE L Operating Temperature Range: -40°C ~ 125°C Features: Series Voltage Reference IC Fixed 4.096V V ±0.98% SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859397-AD1584ART-REE L Operating Temperature Range: -40°C ~ 125°C Features: Series Voltage Reference IC Fixed 4.096V V ±0.98% SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AD1584ART-REEL - 859397-AD1584ART-REEL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AD1584ART-REEL
859397-AD1584ART-REEL
PMIC - PMIC - Voltage Reference - AD1584ART-REEL 859397-AD1584ART-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859397-AD1584ART-REE L Operating Temperature Range: -40°C ~ 125°C Features: Series Voltage Reference IC Fixed 4.096V V ±0.98% SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859397-AD1584ART-REEL
Operating Temperature Range: -40°C ~ 125°C
Features: Series Voltage Reference IC Fixed 4.096V V ±0.98% SOT-23-3
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - AD1584ART-REEL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AD1584ART-REEL
PMIC - Voltage Reference AD1584ART-REEL
2.5-5.0V UPOWER, PRECISION VREF

2.5-5.0V UPOWER, PRECISION VREF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 859397-AD1584ART-REEL AD1584ART-REEL
Product Name PMIC - PMIC - Voltage Reference - AD1584ART-REEL PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385BMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details