The LM124AQML is a low power quad operational amplifier in a 14-pin CFP (NAC) package, designed for operation from single supplies of 3V to 32V or dual supplies of ±1.5V to ±16V. It features a unity gain bandwidth of 1 MHz, a DC voltage gain of 100 dB, and a supply current drain of 700 μA, independent of supply voltage. The input common-mode voltage range includes ground, and the output can swing from 0 V to V+−1.5 V. It is radiation tolerant with a high dose rate of 100 krad(Si) and is ELDRS-free at that level. The operating temperature range is −55°C to 125°C. The device is qualified to QMLV grade and uses a lead finish of SNPB.
Low Power Quad Operational Amplifier 14-CFP -55 to 125
Dual marked (LM124AWGRQV)
Quad Op Amp, 4MHz BW, 4mV Offset, 14-Pin Ceramic SOIC Product overview: 5962R9950401VZA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962R9950401VZA can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14CFP
General Purpose Amplifier 4 Circuit Differential 14-CFP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962R9950401VZA | 5962R9950401VZA | 687-5962R9950401VZA | 5962R9950401VZA | 5962R9950401VZA |
| Product Name | LM124AQML-SP Low Power Quad Operational Amplifier | Quad 4MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | CFP14 | Surface Mount | SOIC; 14-CSOIC (0.250\", 6.35mm Width) | ||
| Life Cycle Stage | Active | Active | Active | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Number of Pins | 14 | ||||
| Supply Voltage (VS) | 3 volts |