AMETEK Programmable Power DC Power Supply XPF60-10D

Description
The XPF60-10D is a 180 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-10A Power: 180W Manual control only-no remote programming interface Individual on/off switch per output Dual isolated outputs Coarse and fine voltage controls Simultaneous display of output voltage and current for each output PowerFlex design with parallel or series configuration gives variable voltage/current combinations equivalent to 6 power supplies in one unit The Sorensen XPF60-10D is a new type of bench power supply designed to meet the need for flexibility in the choice of voltage and current. Typically, the maximum voltage and maximum current are not required simultaneously. The PowerFlex design enables higher currents to be generated at lower voltages within an overall power limit envelope. This is achieved by using the latest switch-mode technology. The XPF60-10D is a dual output DC power supply with two completely independent and isolated outputs. If required, the outputs can be wired in series or parallel to achieve up to double the maximum voltage or double the maximum current.
Datasheet
Description
The XPF60-10D is a 180 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-10A Power: 180W Manual control only-no remote programming interface Individual on/off switch per output Dual isolated outputs Coarse and fine voltage controls Simultaneous display of output voltage and current for each output PowerFlex design with parallel or series configuration gives variable voltage/current combinations equivalent to 6 power supplies in one unit The Sorensen XPF60-10D is a new type of bench power supply designed to meet the need for flexibility in the choice of voltage and current. Typically, the maximum voltage and maximum current are not required simultaneously. The PowerFlex design enables higher currents to be generated at lower voltages within an overall power limit envelope. This is achieved by using the latest switch-mode technology. The XPF60-10D is a dual output DC power supply with two completely independent and isolated outputs. If required, the outputs can be wired in series or parallel to achieve up to double the maximum voltage or double the maximum current.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XPF60-10D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XPF60-10D
DC Power Supply XPF60-10D
The XPF60-10D is a 180 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-10A Power: 180W Manual control only-no remote programming interface Individual on/off switch per output Dual isolated outputs Coarse and fine voltage controls Simultaneous display of output voltage and current for each output PowerFlex design with parallel or series configuration gives variable voltage/current combinations equivalent to 6 power supplies in one unit The Sorensen XPF60-10D is a new type of bench power supply designed to meet the need for flexibility in the choice of voltage and current. Typically, the maximum voltage and maximum current are not required simultaneously. The PowerFlex design enables higher currents to be generated at lower voltages within an overall power limit envelope. This is achieved by using the latest switch-mode technology. The XPF60-10D is a dual output DC power supply with two completely independent and isolated outputs. If required, the outputs can be wired in series or parallel to achieve up to double the maximum voltage or double the maximum current.

The XPF60-10D is a 180 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-10A
  • Power: 180W
  • Manual control only-no remote programming interface
  • Individual on/off switch per output
  • Dual isolated outputs
  • Coarse and fine voltage controls
  • Simultaneous display of output voltage and current for each output
  • PowerFlex design with parallel or series configuration gives variable voltage/current combinations equivalent to 6 power supplies in one unit

The Sorensen XPF60-10D is a new type of bench power supply designed to meet the need for flexibility in the choice of voltage and current. Typically, the maximum voltage and maximum current are not required simultaneously. The PowerFlex design enables higher currents to be generated at lower voltages within an overall power limit envelope. This is achieved by using the latest switch-mode technology.

The XPF60-10D is a dual output DC power supply with two completely independent and isolated outputs. If required, the outputs can be wired in series or parallel to achieve up to double the maximum voltage or double the maximum current.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XPF60-10D
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products