Triad Magnetics AC DC Desktop, Wall Power Adapters WSU050-2000-13

Description
5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2255-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2255-ND
AC DC Desktop, Wall Power Adapters 237-2255-ND
5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 5V, 2A; Power Supply Approvals Triad Magnetics - 05AC7649 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 5V, 2A; Power Supply Approvals Triad Magnetics
05AC7649
Wall Mount Adaptor, Ac-Dc, 5V, 2A; Power Supply Approvals Triad Magnetics 05AC7649
WALL MOUNT ADAPTOR, AC-DC, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2255-ND 05AC7649
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 5V, 2A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1242193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details