AMETEK Programmable Power DC Power Supply HPD30-10

Description
The HPD30-10 is a 300 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-10 Power: 300W Low noise and ripple Excellent line/load regulation Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense LabVIEW® and LabWindows® drivers The Sorensen HPD30-10 provides 300 watts of reliable DC power in a quarter-rack wide chassis. The HPD30-10 is ideal for benchtop, ATE systems and OEM applications, where a wide adjustment of output voltage or current is required in a compact package. The HPD15-20 uses switch-mode technology combined with linear post regulation to provide performance comparable to an all-linear design. The HPD30-10 features excellent line and load regulation with low noise and good transient response. The series is available in a single unit for benchtop use. For systems applications, multiple units can be rack-mounted in configurations of up to four independent 300-watt outputs.
Datasheet
Description
The HPD30-10 is a 300 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-10 Power: 300W Low noise and ripple Excellent line/load regulation Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense LabVIEW® and LabWindows® drivers The Sorensen HPD30-10 provides 300 watts of reliable DC power in a quarter-rack wide chassis. The HPD30-10 is ideal for benchtop, ATE systems and OEM applications, where a wide adjustment of output voltage or current is required in a compact package. The HPD15-20 uses switch-mode technology combined with linear post regulation to provide performance comparable to an all-linear design. The HPD30-10 features excellent line and load regulation with low noise and good transient response. The series is available in a single unit for benchtop use. For systems applications, multiple units can be rack-mounted in configurations of up to four independent 300-watt outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - HPD30-10 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
HPD30-10
DC Power Supply HPD30-10
The HPD30-10 is a 300 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-10 Power: 300W Low noise and ripple Excellent line/load regulation Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense LabVIEW® and LabWindows® drivers The Sorensen HPD30-10 provides 300 watts of reliable DC power in a quarter-rack wide chassis. The HPD30-10 is ideal for benchtop, ATE systems and OEM applications, where a wide adjustment of output voltage or current is required in a compact package. The HPD15-20 uses switch-mode technology combined with linear post regulation to provide performance comparable to an all-linear design. The HPD30-10 features excellent line and load regulation with low noise and good transient response. The series is available in a single unit for benchtop use. For systems applications, multiple units can be rack-mounted in configurations of up to four independent 300-watt outputs.

The HPD30-10 is a 300 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-30V
  • Current: 0-10
  • Power: 300W
  • Low noise and ripple
  • Excellent line/load regulation
  • Constant voltage or constant current operation with automatic crossover and mode indication
  • Current limit
  • Front and rear outputs
  • Remote sense
  • LabVIEW® and LabWindows® drivers

The Sorensen HPD30-10 provides 300 watts of reliable DC power in a quarter-rack wide chassis. The HPD30-10 is ideal for benchtop, ATE systems and OEM applications, where a wide adjustment of output voltage or current is required in a compact package. The HPD15-20 uses switch-mode technology combined with linear post regulation to provide performance comparable to an all-linear design.

The HPD30-10 features excellent line and load regulation with low noise and good transient response. The series is available in a single unit for benchtop use. For systems applications, multiple units can be rack-mounted in configurations of up to four independent 300-watt outputs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number HPD30-10
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - DCR16-310T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details