Texas Instruments PLL1707 3.3 V Dual PLL Multi-Clock Generator PLL1707DBQRG4

Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet
Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLL1707 3.3 V Dual PLL Multi-Clock Generator - PLL1707DBQRG4 - Texas Instruments
Dallas, TX, United States
PLL1707 3.3 V Dual PLL Multi-Clock Generator
PLL1707DBQRG4
PLL1707 3.3 V Dual PLL Multi-Clock Generator PLL1707DBQRG4
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQRG4
1238698-PLL1707DBQRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQRG4 1238698-PLL1707DBQRG4
Manufacturer: Texas Instruments Win Source Part Number: 1238698-PLL1707DBQRG 4 Packaging: Reel - TR Type: PLL Multi-Clock Generator Operating Temperature Range: -25°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Frequency - Max: 36.864MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Input: CMOS, Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Family Name: PLL1707 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP/QSOP Alternative Parts (Cross-Reference): PLL1707DBQ; Introduction Date: June 01, 2005 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1238698-PLL1707DBQRG4
Packaging: Reel - TR
Type: PLL Multi-Clock Generator
Operating Temperature Range: -25°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Frequency - Max: 36.864MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input: CMOS, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: PLL1707
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP/QSOP
Alternative Parts (Cross-Reference): PLL1707DBQ;
Introduction Date: June 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V Clock and Timing IC
728-PLL1707DBQRG4
Dual 3.3V Clock and Timing IC 728-PLL1707DBQRG4
Clock Generators & Support Products 3.3V Dual PLL Multi- Clock Gen Product overview: PLL1707DBQRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1707DBQRG4 can be used for catalog matching and distributor lookup.

Clock Generators & Support Products 3.3V Dual PLL Multi- Clock Gen Product overview: PLL1707DBQRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1707DBQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Clocks IC Timers
Product Number PLL1707DBQRG4 1238698-PLL1707DBQRG4 728-PLL1707DBQRG4
Product Name PLL1707 3.3 V Dual PLL Multi-Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQRG4 Dual 3.3V Clock and Timing IC
Device Type Clock Generator Clock Generator
Package Type SSOP Surface Mount Tape and Reel
Supply Voltage 3.3 volts 2.7 to 3.6 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F)
Unlock Full Specs
to access all available technical data