RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning 28-PDIP 0 to 70
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP (0.600"", 15.24mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 049703-BQ4845P-A4
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.3 V to 4 V
Current - Timekeeping (Max): 1.5mA (Typ) @ 4.5 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.75 V to 5.5 V
Alternative Parts (Cross-Reference): BQ4845S-A4G4; BQ4845S-A4TRG4; BQ4845S-A4TR;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDIP28
RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning 28-PDIP 0 to 70 Product overview: BQ4845P-A4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4845P-A4 can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR PAR 28DIP
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP (0.600", 15.24mm)
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | BQ4845P-A4 | 296-6536-5-ND | 049703-BQ4845P-A4 | BQ4845P-A4 | 690-BQ4845P-A4 | BQ4845P-A4 | BQ4845P-A4 |
| Product Name | BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - BQ4845P-A4 | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | PDIP,SOIC | Through Hole; DIP; "28-DIP (0.600"", 15.24mm)" | DIP; PDIP; 28-PDIP | DIP | Rail/Tube | DIP; Through Hole | DIP; 28-DIP (0.600\", 15.24mm) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |