Texas Instruments CDCVF2509 3.3-V Phase-Lock Loop Clock Driver CDCVF2509PWG4

Description
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85
Request a Quote Datasheet
Description
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF2509 3.3-V Phase-Lock Loop Clock Driver - CDCVF2509PWG4 - Texas Instruments
Dallas, TX, United States
CDCVF2509 3.3-V Phase-Lock Loop Clock Driver
CDCVF2509PWG4
CDCVF2509 3.3-V Phase-Lock Loop Clock Driver CDCVF2509PWG4
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85

3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF2509PWG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCVF2509PWG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCVF2509PWG4-ND
"PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2509PWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF2509PWG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF2509PWG4
IC PLL CLOCK DRIVER 24TSSOP

IC PLL CLOCK DRIVER 24TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCVF2509PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF2509PWG4
Clock Generators, PLLs, Frequency Synthesizers CDCVF2509PWG4
PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2509PWG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF2509PWG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF2509PWG4
IC PLL CLOCK DRVR 3.3V 24-TSSOP

IC PLL CLOCK DRVR 3.3V 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCVF2509PWG4 CDCVF2509PWG4-ND CDCVF2509PWG4 CDCVF2509PWG4 CDCVF2509PWG4
Product Name CDCVF2509 3.3-V Phase-Lock Loop Clock Driver Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver; Clock Generator PLL Clock Driver; Clock Generator Clock Driver Clock Generator
Package Type TSSOP Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 175 MHz 175 MHz 175 MHz 175 MHz 175 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC2582 3.3V PLL Clock Driver with LVPECL Input and 12 LVTTL Outputs - CDC2582PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers