Multi-Clock Generator 20-SSOP
Multi-clock generator 20-SSOP Product overview: PLL1700E/2KG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1700E/2KG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 061947-PLL1700E/2KG4
Packaging: Reel - TR
Type: PLL Multi-Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3.3V, 5V
Maximum Input Frequency: 36.87MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC MULTI-CLOCK GENERATOR 20-SSOP
PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.209", 5.30mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PLL1700E/2KG4 | 728-PLL1700E/2KG4 | 061947-PLL1700E/2KG4 | PLL1700E/2KG4 | PLL1700E/2KG4 |
| Product Name | PLL1700 Multi-Clock Generator | SSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1700E/2KG4 | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Features / Standards | RoHS | RoHS | RoHS | ||
| Package Type | Tape and Reel | Surface Mount; 20-SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-SSOP (0.209\", 5.30mm Width) | |
| Frequency | 36.87 MHz | 36.87 MHz | 36.87 MHz | 36.87 MHz |