Manufacturer: Texas Instruments
Win Source Part Number: 776169-HPA00013PWR
Series: *
Packaging: Reel package
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Family Name: CDCF2509
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
3.3-V phase-lock loop clock driver 24-TSSOP 0 to 70 Product overview: HPA00013PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-HPA00013PWR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 776169-HPA00013PWR | 728-HPA00013PWR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - HPA00013PWR | TSSOP Clock and Timing IC |
| Device Type | Clock Generator |