Texas Instruments CDC111 3.3V LVPECL Differential Clock Driver CDC111FN

Description
3.3V LVPECL Differential Clock Driver 28-PLCC
Request a Quote Datasheet
Description
3.3V LVPECL Differential Clock Driver 28-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC111 3.3V LVPECL Differential Clock Driver - CDC111FN - Texas Instruments
Dallas, TX, United States
CDC111 3.3V LVPECL Differential Clock Driver
CDC111FN
CDC111 3.3V LVPECL Differential Clock Driver CDC111FN
3.3V LVPECL Differential Clock Driver 28-PLCC

3.3V LVPECL Differential Clock Driver 28-PLCC

Buy Now Datasheet
Clock Buffers, Drivers - 296-6675-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-6675-5-ND
Clock Buffers, Drivers 296-6675-5-ND
Clock Fanout Buffer (Distribution) IC 1:9 500MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 500MHz 28-LCC (J-Lead)

Buy Now Datasheet
 - CDC111FN - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 111 Series, 9 True Output(s), 0 Inverted Output(s), PQCC28

Low Skew Clock Driver, 111 Series, 9 True Output(s), 0 Inverted Output(s), PQCC28

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC111FN - 1160535-CDC111FN - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC111FN
1160535-CDC111FN
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC111FN 1160535-CDC111FN
Manufacturer: Texas Instruments Win Source Part Number: 1160535-CDC111FN Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160535-CDC111FN
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC111FN 296-6675-5-ND CDC111FN 1160535-CDC111FN
Product Name CDC111 3.3V LVPECL Differential Clock Driver Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC111FN
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface LVPECL LVPECL
Package Type PLCC Surface Mount; 28-LCC (J-Lead)
Supply Voltage 3.3 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC421A212 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A212RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
6 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
 - 100315W-QMLV - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details
2 suppliers
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
9 suppliers