2.5 V Phase Lock Loop DDR Clock Driver 48-TSSOP -40 to 85
Zero Delay Buffer 10-Out Differential 48-Pin TSSOP T/R Product overview: CDCVF857DGGR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF857DGGR can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 857 Series, 10 True Output(s), 0 Inverted Output(s), PDSO48
"PLL Clock Driver IC 220MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 101448-CDCVF857DGGR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 220MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
PLL Clock Driver IC 220MHz 1 48-TFSOP (0.240", 6.10mm Width)
IC 2.5V PHASE LOCK LOOP 48-TSSOP
IC PLL CLOCK DRIVER 48TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF857DGGR | 728-CDCVF857DGGR | CDCVF857DGGR | 296-51012-2-ND | 101448-CDCVF857DGGR | CDCVF857DGGR | CDCVF857DGGR | CDCVF857DGGR |
| Product Name | CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857DGGR | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver; Clock Generator | Clock Generator | Clock Driver | Clock Generator | Surface Mount; Clock Generator | |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | Tape and Reel | SOP; SSOP | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; 48-TSSOP | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.5 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | ||||
| Frequency | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 1 MHz |