The PCM4220 is a two-channel, 24-bit, 216kHz sampling delta-sigma analog-to-digital converter designed for professional audio applications. It is packaged in a TQFP-48 surface-mount case and operates from a +4.0V analog supply and +3.3V digital supply. The device supports sampling rates from 8kHz to 216kHz, with dynamic range up to 123dB A-weighted and channel separation of 135dB. Power dissipation is 305mW at 48kHz, 330mW at 96kHz, and 340mW at 192kHz. A power-down mode consumes 4mW typical. The integrated digital decimation filter provides Classic or Low Group Delay response options, with digital high-pass filtering for DC offset removal. The device supports I2S, Left-Justified, and TDM data formats in master or slave mode. It is RoHS-compliant and rated for operation from -40°C to +85°C.
123dB SNR Stereo Audio ADC with PCM output 48-TQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM4220PFBRG4 |
| Product Name | PCM4220 123dB SNR Stereo Audio ADC with PCM output |
| Interface Type | H/W |
| Package Type | TQFP |
| Screening Level | Catalog |
| Resolution | 24 bits |