The PCM4202 is a high-performance stereo audio analog-to-digital converter designed for professional and broadcast audio applications, supporting 24-bit PCM output up to 216kHz and 64x or 128x oversampled DSD output. It operates from a +5V analog and +3.3V digital power supply, with a power dissipation of 308mW typical at 48kHz sampling rate. It features a flexible audio serial port supporting I2S, left-justified, and right-justified data formats, a digital high-pass filter, and clipping flags per channel. Housed in a 28-pin SSOP package, it has an operating temperature range of -10°C to +70°C and is pin- and function-compatible with the PCM1804.
118dB SNR Stereo Audio ADC 28-SSOP -10 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM4202DBG4 |
| Product Name | PCM4202 118dB SNR Stereo Audio ADC |
| Interface Type | H/W |
| Package Type | SSOP |
| Screening Level | Catalog |
| Resolution | 24 bits |