12Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 772411-DAC121C085CIM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: I2C
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 8.5μs
Number of D/A Converters: 1
INL/DNL (LSB): +2.2/-1.5, +0.18/-0.12
Family Name: DAC121C085
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD5640CRM-3; AD5320BRTZ; AD5620ARJ-2; AD5320BRTZ-500RL7;
Introduction Date: January 30, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
12 Bit Digital to Analog Converter 1 8-VSSOP
12 Bit Digital to Analog Converter 1 8-VSSOP
12 Bit Digital to Analog Converter 1 8-VSSOP
12-Bit DAC, 1-Ch, I2C, VSSOP, 2.7-5.5V, 98uA Product overview: DAC121C085CIMM/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 98uA. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, 98uA, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC121C085CIMM/N
12-Bit DAC uPwr I2C REF DAC121C085CIMM
12-Bit DAC uPwr I2C REF DAC121C085CIMM
12 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 12BIT V-OUT 8VSSOP
IC DAC 12BIT V-OUT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC121C085CIMM/NOPB | 772411-DAC121C085CIMM/NOPB | DAC121C085CIMM/NOPBCT-ND | DAC121C085CIMM/NOPBDKR-ND | DAC121C085CIMM/NOPBTR-ND | 701-DAC121C085CIMM/NOPB | 517123 | DAC121C085CIMM/NOPB | DAC121C085CIMM/NOPB | DAC121C085CIMM/NOPB |
| Product Name | DAC121C085 12Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC121C085CIMM/NOPB | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 5.5V 98uA Digital-to-Analog Converter IC | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | Serial; I2C; Serial (i2c) | I2C; I²C | ||
| Package Type | VSSOP | SSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | VSSOP | Msop | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 8 LSB | -1.47 LSB | 1.47 LSB |