Texas Instruments PCM1802 105dB SNR Stereo ADC with Single-Ended Inputs PCM1802DBRG4

Description
105dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
105dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1802 105dB SNR Stereo ADC with Single-Ended Inputs - PCM1802DBRG4 - Texas Instruments
Dallas, TX, United States
PCM1802 105dB SNR Stereo ADC with Single-Ended Inputs
PCM1802DBRG4
PCM1802 105dB SNR Stereo ADC with Single-Ended Inputs PCM1802DBRG4
105dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85

105dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-PCM1802DBRG4
SSOP Analog-to-Digital Converter IC 700-PCM1802DBRG4
2-Ch 24-Bit Delta-Sigma ADC, 96kS/s, Serial, SSOP Product overview: PCM1802DBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-PCM1802DBRG4 can be used for catalog matching and distributor lookup.

2-Ch 24-Bit Delta-Sigma ADC, 96kS/s, Serial, SSOP Product overview: PCM1802DBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-PCM1802DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1802DBRG4
209708-PCM1802DBRG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1802DBRG4 209708-PCM1802DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 209708-PCM1802DBRG4 Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Sampling Rate: 96k Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209708-PCM1802DBRG4
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1802DBRG4 700-PCM1802DBRG4 209708-PCM1802DBRG4
Product Name PCM1802 105dB SNR Stereo ADC with Single-Ended Inputs SSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1802DBRG4
Interface Type H/W Serial Serial; Serial
Package Type SSOP SSOP SOP; SSOP; 20-SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Dissipation 147 milliwatts 183 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers