24BIT AUDIO DAC, SMD, 1770, TSSOP16; Resolution (Bits):24bit; Sampling Rate:50kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:1.6V to 3.6V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; RoHS Compliant: Yes
IC DAC/AUDIO 24BIT 50K 16TSSOP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Digital-to-Analog Converters | Signal Conditioners |
| Product Number | 28AH4668 | PCM1770PW |
| Product Name | 24Bit Audio Dac, Smd, 1770, Tssop16; Resolution (Bits) Texas Instruments | ADCs/DACs - Special Purpose |
| Resolution | 24 bits |