Epsilon Technology Corp. Digital Signal Conditioner Model DSCUSB

Description
These conditioners were designed as an inexpensive solution for static mechanical testing where no digital display is required. The DSC is a digital signal conditioner with analog output. All calibration is handled by software via an RS232 connection. The sampling rate is well suited for typical tensile tests. They provide all the signal conditioning electronics needed for a strain gage based extensometer. The DSC has an excitation voltage of 5 VDC and a high accuracy amplifier to provide a high level DC voltage output. The unit includes a tare button to zero output at the start of every test and a shunt button for periodic verification of the output. The output is well suited for direct connection to data acquisition boards which require a high level DC input voltage. It will also connect directly to chart recorders or test controllers. For computer based controls, it allows the extensometer data to be acquired by the data acquisition software. All models include a power cord for your country. An 8 ft (2.5m) output cable is included to connect to external systems. Calibration with an extensometer is included in the pricing.
Request a Quote Datasheet
Description
These conditioners were designed as an inexpensive solution for static mechanical testing where no digital display is required. The DSC is a digital signal conditioner with analog output. All calibration is handled by software via an RS232 connection. The sampling rate is well suited for typical tensile tests. They provide all the signal conditioning electronics needed for a strain gage based extensometer. The DSC has an excitation voltage of 5 VDC and a high accuracy amplifier to provide a high level DC voltage output. The unit includes a tare button to zero output at the start of every test and a shunt button for periodic verification of the output. The output is well suited for direct connection to data acquisition boards which require a high level DC input voltage. It will also connect directly to chart recorders or test controllers. For computer based controls, it allows the extensometer data to be acquired by the data acquisition software. All models include a power cord for your country. An 8 ft (2.5m) output cable is included to connect to external systems. Calibration with an extensometer is included in the pricing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Jackson, WY, USA
Digital Signal Conditioner
Model DSCUSB
Digital Signal Conditioner Model DSCUSB
These conditioners were designed as an inexpensive solution for static mechanical testing where no digital display is required. The DSC is a digital signal conditioner with analog output. All calibration is handled by software via an RS232 connection. The sampling rate is well suited for typical tensile tests. They provide all the signal conditioning electronics needed for a strain gage based extensometer. The DSC has an excitation voltage of 5 VDC and a high accuracy amplifier to provide a high level DC voltage output. The unit includes a tare button to zero output at the start of every test and a shunt button for periodic verification of the output. The output is well suited for direct connection to data acquisition boards which require a high level DC input voltage. It will also connect directly to chart recorders or test controllers. For computer based controls, it allows the extensometer data to be acquired by the data acquisition software. All models include a power cord for your country. An 8 ft (2.5m) output cable is included to connect to external systems. Calibration with an extensometer is included in the pricing.

These conditioners were designed as an inexpensive solution for static mechanical testing where no digital display is required.

The DSC is a digital signal conditioner with analog output. All calibration is handled by software via an RS232 connection. The sampling rate is well suited for typical tensile tests. They provide all the signal conditioning electronics needed for a strain gage based extensometer. The DSC has an excitation voltage of 5 VDC and a high accuracy amplifier to provide a high level DC voltage output. The unit includes a tare button to zero output at the start of every test and a shunt button for periodic verification of the output.

The output is well suited for direct connection to data acquisition boards which require a high level DC input voltage. It will also connect directly to chart recorders or test controllers. For computer based controls, it allows the extensometer data to be acquired by the data acquisition software.

All models include a power cord for your country. An 8 ft (2.5m) output cable is included to connect to external systems. Calibration with an extensometer is included in the pricing.

Supplier's Site Datasheet

Technical Specifications

  Epsilon Technology Corp.
Product Category Signal Conditioners
Product Number Model DSCUSB
Product Name Digital Signal Conditioner
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
User Interface Front Panel; Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details