The ADC0834CCWM/NOPB is an 8-bit serial I/O A/D converter with a 4-channel multiplexer, housed in a 14-pin SOIC package and rated for operation from -40°C to 85°C. It operates on a single 5V supply, consumes 15mW, and completes conversions in 32μs. The device supports both single-ended and differential input configurations, with a 0V to 5V input range and no zero or full-scale adjustment required. It is compliant with TI MICROWIRE serial interface standards and includes a shunt regulator for high-voltage supply operation. The part meets RoHS standards and has a Level-3 MSL rating for moisture sensitivity.
8-Bit Serial I/O A/D Converter with Multiplexer Option 14-SOIC -40 to 85
8-Bit 4-Ch Serial ADC, 31kS/s, SOIC, 5V Product overview: ADC0834CCWM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0834CCWM/NOPB
ADC, Successive Approximation, 8-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO14
ADC, Successive Approximation, 8-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO14
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
IC ADC 8BIT SAR 14SOIC
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0834CCWM/NOPB | 700-ADC0834CCWM/NOPB | ADC0834CCWM/NOPB | 296-38845-5-ND | ADC0834CCWM/NOPB | ADC0834CCWM/NOPB | ADC0834CCWM/NOPB |
| Product Name | ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option | 8-bit 5V SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Microwire | SPI, Serial | Serial | SPI; SPI | |||
| Package Type | PDIP,SOIC | SOIC | SOIC; SOIC14 | SOIC; "14-SOIC (0.295"", 7.50mm Width)" | 14-SOIC (0.295\", 7.50mm Width) | SOIC; 14-SOIC (0.295\", 7.50mm Width) | SOIC; 14-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||
| INL | 1 LSB |