Texas Instruments AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7812BSPAP

Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-HTQFP -40 to 125
Request a Quote Datasheet
Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSPAP - Texas Instruments
Dallas, TX, United States
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control
AMC7812BSPAP
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7812BSPAP
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-HTQFP -40 to 125

Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-HTQFP -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSPAP - 911391-AMC7812BSPAP - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSPAP
911391-AMC7812BSPAP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSPAP 911391-AMC7812BSPAP
Manufacturer: Texas Instruments Win Source Part Number: 911391-AMC7812BSPAP Operating Temperature Range: -40°C ~ 125°C Features: Analog Monitor/Control Circuit 12 b 500k I²C, SPI 64-HTQFP (10x10) Package: 64-PowerTQFP Package: Tube Mounting: Surface Mount Family Name: AMC7812 Categories: Integrated Circuits (ICs) Case / Package: 64-HTQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 911391-AMC7812BSPAP
Operating Temperature Range: -40°C ~ 125°C
Features: Analog Monitor/Control Circuit 12 b 500k I²C, SPI 64-HTQFP (10x10)
Package: 64-PowerTQFP
Package: Tube
Mounting: Surface Mount
Family Name: AMC7812
Categories: Integrated Circuits (ICs)
Case / Package: 64-HTQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7812BSPAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC7812BSPAP
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC7812BSPAP
IC ANLG MON 12BIT 500K 64HTQFP

IC ANLG MON 12BIT 500K 64HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC7812BSPAP 911391-AMC7812BSPAP AMC7812BSPAP
Product Name AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSPAP Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type HTQFP,VQFN QFP; TQFP; 64-HTQFP (10x10) QFP
Unlock Full Specs
to access all available technical data

Similar Products

DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops - DAC161S997RGHT - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Resolution 16 bits
View Details
4 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
9 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers