The PCM1681-Q1 is an 8-channel audio digital-to-analog converter (DAC) designed for automotive applications, featuring a 24-bit resolution and a typical signal-to-noise ratio (SNR) of 105 dB. It supports sampling frequencies ranging from 5 kHz to 200 kHz and utilizes an enhanced multilevel delta-sigma architecture to achieve high audio performance with low total harmonic distortion plus noise (THD+N) of 0.002%. The device operates with a power supply voltage of 5 V for analog and 3.3 V for digital circuits, and it is housed in a compact 28-lead HTSSOP PowerPAD package. The PCM1681-Q1 is qualified for automotive use, with an operating temperature range of -40°C to 105°C, making it suitable for demanding environments. It supports various audio data formats, including I¬=S and TDM, and offers user-programmable functions through both serial (SPI/I²C) and parallel control interfaces. The device also features digital attenuation, soft mute, and digital de-emphasis capabilities, enhancing its versatility for integration into automotive audio systems.
105dB SNR 8-Channel Audio DAC (Automotive Catalog) 28-HTSSOP -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | PCM1681TPWPRQ1G4 |
| Product Name | PCM1681-Q1 105dB SNR 8-Channel Audio DAC (Automotive Catalog) |
| Interface Type | SPI; I2C; SPI,I2C,H/W |
| Package Type | HTSSOP |
| Screening Level | Automotive |