Texas Instruments PCM1606 103dB SNR 6-Channel Audio DAC PCM1606E/2K

Description
103dB SNR 6-Channel Audio DAC 20-SSOP -25 to 85
Request a Quote Datasheet
Description
103dB SNR 6-Channel Audio DAC 20-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1606 103dB SNR 6-Channel Audio DAC - PCM1606E/2K - Texas Instruments
Dallas, TX, United States
PCM1606 103dB SNR 6-Channel Audio DAC
PCM1606E/2K
PCM1606 103dB SNR 6-Channel Audio DAC PCM1606E/2K
103dB SNR 6-Channel Audio DAC 20-SSOP -25 to 85

103dB SNR 6-Channel Audio DAC 20-SSOP -25 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1606E/2K
082063-PCM1606E/2K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1606E/2K 082063-PCM1606E/2K
Manufacturer: Texas Instruments Win Source Part Number: 082063-PCM1606E/2K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 5V Sampling Rate: 200k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082063-PCM1606E/2K
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SSOP Digital-to-Analog Converter IC
768-PCM1606E/2K
SSOP Digital-to-Analog Converter IC 768-PCM1606E/2K
103dB SNR 6-Channel Audio DAC 20-SSOP 0 to 0 Product overview: PCM1606E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1606E/2K can be used for catalog matching and distributor lookup.

103dB SNR 6-Channel Audio DAC 20-SSOP 0 to 0 Product overview: PCM1606E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1606E/2K can be used for catalog matching and distributor lookup.

Supplier's Site
 - PCM1606E/2K - Rochester Electronics
Newburyport, MA, United States
PCM1606 103dB SNR 6-Channel Audio DAC

PCM1606 103dB SNR 6-Channel Audio DAC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1606E/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1606E/2K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1606E/2K
IC DAC/AUDIO 24BIT 200K 20SSOP

IC DAC/AUDIO 24BIT 200K 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1606E/2K 082063-PCM1606E/2K 768-PCM1606E/2K PCM1606E/2K PCM1606E/2K
Product Name PCM1606 103dB SNR 6-Channel Audio DAC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1606E/2K SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W I2S Serial, 5-WIRE
Package Type SSOP SOP; SSOP; 20-SSOP SSOP SOP; SSOP; SSOP20 SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002554 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers