IC SMOKE DETECTOR ION 16DIP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858987-A5350CA-T
Operating Temperature Range: -10°C ~ 60°C
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: A5350
Categories: Integrated Circuits (ICs)
Case / Package: 16-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SMOKE DETECTOR ION 16DIP Product overview: A5350CA-T from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-A5350CA-T can be used for catalog matching and distributor lookup.
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | A5350CA-T-ND | 858987-A5350CA-T | 752-A5350CA-T | A5350CA-T | A5350CA-T | A5350CA-T |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - A5350CA-T | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Storage Interface | Sensor Interface |