Skyworks Solutions, Inc. Interface Transceiver IC SI2493-D-FS

Description
IC ISOMODEM SYSTEM-SIDE 16SOIC Product overview: SI2493-D-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2493-D-FS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ISOMODEM SYSTEM-SIDE 16SOIC Product overview: SI2493-D-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2493-D-FS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 722-SI2493-D-FS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
722-SI2493-D-FS
Interface Transceiver IC 722-SI2493-D-FS
IC ISOMODEM SYSTEM-SIDE 16SOIC Product overview: SI2493-D-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2493-D-FS can be used for catalog matching and distributor lookup.

IC ISOMODEM SYSTEM-SIDE 16SOIC Product overview: SI2493-D-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2493-D-FS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Modems - ICs and Modules - SI2493-D-FS - 894438-SI2493-D-FS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2493-D-FS
894438-SI2493-D-FS
Interface - Interface - Modems - ICs and Modules - SI2493-D-FS 894438-SI2493-D-FS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894438-SI2493-D-FS Series: ISOmodem® Features: - Modem V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: SI2493 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 5A991B2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894438-SI2493-D-FS
Series: ISOmodem®
Features: - Modem V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: SI2493
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 5A991B2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Modems - ICs and Modules - SI2493-D-FS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2493-D-FS
Modems - ICs and Modules SI2493-D-FS
Modem V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A 16-SOIC

Modem V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2493-D-FS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2493-D-FS
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2493-D-FS
IC ISOMODEM SYSTEM-SIDE 16SOIC

IC ISOMODEM SYSTEM-SIDE 16SOIC

Supplier's Site
Interface - Modems - ICs and Modules - SI2493-D-FS - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2493-D-FS
Interface - Modems - ICs and Modules SI2493-D-FS
IC ISOMODEM SYSTEM-SIDE 16SOIC

IC ISOMODEM SYSTEM-SIDE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 722-SI2493-D-FS 894438-SI2493-D-FS SI2493-D-FS SI2493-D-FS SI2493-D-FS
Product Name Interface Transceiver IC Interface - Interface - Modems - ICs and Modules - SI2493-D-FS Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface - Modems - ICs and Modules
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Data Rate 448 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Sensor and Detector Interfaces - AD9976BCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details