Texas Instruments Charge Controller Li-Ion 1.024V to 19.2V 20-Pin VQFN EP T/R BQ24726RGRR

Description
Charge Controller Li-Ion 1.024V to 19.2V 20-Pin VQFN EP T/R
Description
Charge Controller Li-Ion 1.024V to 19.2V 20-Pin VQFN EP T/R

Suppliers

Company
Product
Description
Supplier Links
Charge Controller Li-Ion 1.024V to 19.2V 20-Pin VQFN EP T/R - 815-BQ24726RGRR - Utmel Electronic Limited
Hong Kong, China
Charge Controller Li-Ion 1.024V to 19.2V 20-Pin VQFN EP T/R
815-BQ24726RGRR
Charge Controller Li-Ion 1.024V to 19.2V 20-Pin VQFN EP T/R 815-BQ24726RGRR
Charge Controller Li-Ion 1.024V to 19.2V 20-Pin VQFN EP T/R

Charge Controller Li-Ion 1.024V to 19.2V 20-Pin VQFN EP T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Interfaces
Product Number 815-BQ24726RGRR
Product Name Charge Controller Li-Ion 1.024V to 19.2V 20-Pin VQFN EP T/R
Technology I2C
Device Type CardBus Controller
Features RoHS
Supply Voltage Other; 24V
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers - BTS712204ESEXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Supply Voltage 1.8V; Other
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details