Texas Instruments CD74ACT540 Octal Inverting Buffers/Line Drivers with 3-State Outputs CD74ACT540M

Description
Octal Inverting Buffers/Line Drivers with 3-State Outputs 20-SOIC -55 to 125
Request a Quote
Description
Octal Inverting Buffers/Line Drivers with 3-State Outputs 20-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74ACT540 is an octal inverting buffer/line driver featuring 3-state outputs and is designed using a SCR-latchup-resistant CMOS process. It operates within a voltage range of 1.5V to 5.5V, providing balanced noise immunity at 30% of the supply voltage. The device can drive output currents of ±24mA, allowing it to fan out to 15 FAST ICs and drive 50-ohm transmission lines effectively. The CD74ACT540 includes two active-LOW output enables, making it suitable for various applications requiring reliable signal buffering and driving capabilities. It is available in multiple package types, including SOIC and SSOP, with operating temperature ranges from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The CD74ACT540 is an octal inverting buffer/line driver featuring 3-state outputs and is designed using a SCR-latchup-resistant CMOS process. It operates within a voltage range of 1.5V to 5.5V, providing balanced noise immunity at 30% of the supply voltage. The device can drive output currents of ±24mA, allowing it to fan out to 15 FAST ICs and drive 50-ohm transmission lines effectively. The CD74ACT540 includes two active-LOW output enables, making it suitable for various applications requiring reliable signal buffering and driving capabilities. It is available in multiple package types, including SOIC and SSOP, with operating temperature ranges from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD74ACT540 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT540M - Texas Instruments
Dallas, TX, United States
CD74ACT540 Octal Inverting Buffers/Line Drivers with 3-State Outputs
CD74ACT540M
CD74ACT540 Octal Inverting Buffers/Line Drivers with 3-State Outputs CD74ACT540M
Octal Inverting Buffers/Line Drivers with 3-State Outputs 20-SOIC -55 to 125

Octal Inverting Buffers/Line Drivers with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
704-CD74ACT540M
5V SOIC Interface Transceiver IC 704-CD74ACT540M
8-Ch Buffer/Inverter, 5V, 3-State, CMOS, SOIC Product overview: CD74ACT540M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74ACT540M can be used for catalog matching and distributor lookup.

8-Ch Buffer/Inverter, 5V, 3-State, CMOS, SOIC Product overview: CD74ACT540M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74ACT540M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number CD74ACT540M 704-CD74ACT540M
Product Name CD74ACT540 Octal Inverting Buffers/Line Drivers with 3-State Outputs 5V SOIC Interface Transceiver IC
Technology ACT
Device Type Line / Bus Driver; Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 54F385DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC04-SP Hex Inverters - 5962-8409801VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31IDRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers