Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M CD74HCT4053M

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160407-CD74HCT4053M Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Operating Supply Voltage: 4.5 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 200MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 8pF Family Name: CD74HCT4053 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): HD74HC4053P; 74VHC4053MTC; 74VHC4053MTCX_Q; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160407-CD74HCT4053M Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Operating Supply Voltage: 4.5 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 200MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 8pF Family Name: CD74HCT4053 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): HD74HC4053P; 74VHC4053MTC; 74VHC4053MTCX_Q; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M - 1160407-CD74HCT4053M - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M
1160407-CD74HCT4053M
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M 1160407-CD74HCT4053M
Manufacturer: Texas Instruments Win Source Part Number: 1160407-CD74HCT4053M Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Operating Supply Voltage: 4.5 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 200MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 8pF Family Name: CD74HCT4053 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): HD74HC4053P; 74VHC4053MTC; 74VHC4053MTCX_Q; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160407-CD74HCT4053M
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Operating Supply Voltage: 4.5 V ~ 5.5 V
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 8pF
Family Name: CD74HCT4053
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 130 Ohm
Dual Voltage Supply: ±1 V ~ 5 V
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): HD74HC4053P; 74VHC4053MTC; 74VHC4053MTCX_Q;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HCT4053M
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HCT4053M
IC SWITCH SPDT X 3 130OHM 16SOIC

IC SWITCH SPDT X 3 130OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1160407-CD74HCT4053M CD74HCT4053M
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT373DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details