Texas Instruments AM26C31 Quadruple Differential Line Driver AM26C31QDRG4

Description
Quadruple Differential Line Driver 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26C31 Quadruple Differential Line Driver - AM26C31QDRG4 - Texas Instruments
Dallas, TX, United States
AM26C31 Quadruple Differential Line Driver
AM26C31QDRG4
AM26C31 Quadruple Differential Line Driver AM26C31QDRG4
Quadruple Differential Line Driver 16-SOIC -40 to 125

Quadruple Differential Line Driver 16-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-AM26C31QDRG4
SOIC Interface Transceiver IC 710-AM26C31QDRG4
Quadruple differential line driver 16-SOIC -40 to 125 Product overview: AM26C31QDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31QDRG4 can be used for catalog matching and distributor lookup.

Quadruple differential line driver 16-SOIC -40 to 125 Product overview: AM26C31QDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31QDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31QDRG4 - 009656-AM26C31QDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31QDRG4
009656-AM26C31QDRG4
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31QDRG4 009656-AM26C31QDRG4
Manufacturer: Texas Instruments Win Source Part Number: 009656-AM26C31QDRG4 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009656-AM26C31QDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - AM26C31QDRG4 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26C31QDRG4
Drivers, Receivers, Transceivers AM26C31QDRG4
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site
Rs422 Driver, -40 To 125Deg C Rohs Compliant Texas Instruments - 02AJ9971 - Newark, An Avnet Company
Chicago, IL, United States
Rs422 Driver, -40 To 125Deg C Rohs Compliant Texas Instruments
02AJ9971
Rs422 Driver, -40 To 125Deg C Rohs Compliant Texas Instruments 02AJ9971
RS422 DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

RS422 DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26C31QDRG4 710-AM26C31QDRG4 009656-AM26C31QDRG4 AM26C31QDRG4 02AJ9971
Product Name AM26C31 Quadruple Differential Line Driver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AM26C31QDRG4 Drivers, Receivers, Transceivers Rs422 Driver, -40 To 125Deg C Rohs Compliant Texas Instruments
Device Type Line / Bus Driver Transceiver Receiver Driver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EINSR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VRA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details