The ADS5546 is a 14-bit, 190 MSPS analog-to-digital converter with selectable DDR LVDS or parallel CMOS outputs, housed in a 48-pin QFN package measuring 7 mm × 7 mm. It operates with a 3.3-V analog and digital supply, supports input clock amplitudes as low as 400 mVpp, and includes an internal sample-and-hold with a clock duty cycle stabilizer. The device delivers 73.2-dBFS SNR and 87-dBc SFDR at a 70-MHz input frequency, and is specified for operation over the industrial temperature range of -40°C to 85°C.
14-Bit 190 MSPS ADC With User-Selectable DDR LVDS or CMOS Parallel Outputs 48-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PADS5546IRGZT |
| Product Name | ADS5546 14-Bit 190 MSPS ADC With User-Selectable DDR LVDS or CMOS Parallel Outputs |
| Interface Type | Serial; Parallel; SPI |
| Package Type | VQFN |
| Screening Level | Catalog |
| Resolution | 14 bits |
| DNL | 0.5000 LSB |