The OPA847 is a wideband, ultra-low noise voltage-feedback operational amplifier with a shutdown feature, designed for high-dynamic-range applications such as ADC preamps and transimpedance amplifiers. It is available in an 8-pin SOIC package with dimensions compatible with standard PCB layouts. The device operates from a ±5 V supply, drawing a quiescent current of 18.1 mA, and achieves a gain bandwidth product of 3.9 GHz. It features an input voltage noise density of 0.85 nV/√Hz, a slew rate of 950 V/µs, and harmonic distortion as low as -105 dBc at 5 MHz. The amplifier is stable for gains of +12 or higher and includes a power-down pin that reduces supply current to under 1% of active mode. It is characterized for operation from -40°C to +85°C and meets standard industrial temperature requirements.
Wideband, Ultra-Low Noise,Voltage Feedback Operational Amplifier with Shutdown 8-SOIC -40 to 85
3.9GHz Op Amp, 950V/µs Slew Rate, 1-Ch, 8-SOIC Product overview: OPA847IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9GHz, 950V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.9GHz, 950V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA847IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233988-OPA847IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA847IDRG4 | 687-OPA847IDRG4 | 1233988-OPA847IDRG4 |
| Product Name | OPA847 Wideband, Ultra-Low Noise,Voltage Feedback Operational Amplifier with Shutdown | 3.9GHz 950V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA847IDRG4 |
| Standards | RoHS | RoHS | |
| Closed-Loop Gain (AVCL) | 12 V/V | ||
| Supply Voltage (VS) | 10 to 12 volts | 12 volts | |
| VOS | 0.5000 millivolts | ||
| Quiescent Current (IQ) | 18900 microamps |