Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85
OPA843 Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier
800MHz Op Amp, 1000V/µs Slew Rate, SOT-23 Product overview: OPA843IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 1000V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800MHz, 1000V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA843IDBVT can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1233984-OPA843IDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Family Name: OPA843
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 100mA
SR - Slew Rate: 1000 V/μs
GBP - Gain Bandwidth Product: 800MHz
Dual Supply Voltage (±): 8 V ~ 12 V, ±4 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4431EUK+T; MAX477EUK; MAX4430EUK+TG077;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
High Speed Operational Amplifiers Wideband Lo-Distort Med Gain Vltg Feedbk
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA843IDBVT | OPA843IDBVT | 687-OPA843IDBVT | 296-14178-2-ND | 1233984-OPA843IDBVT | OPA843IDBVT | OPA843IDBVT | OPA843IDBVT | OPA843IDBVT | OPA843IDBVT |
| Product Name | OPA843 Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier | 800MHz 1000V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA843IDBVT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 3 V/V | |||||||||
| Supply Voltage (VS) | 10 to 12 volts | 12 volts | 8 volts | 8 volts | ||||||
| VOS | 1.2 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 22500 microamps |