Dual, low-power, single-supply, wideband operational amplifier in an 8-pin SOIC package, operating over a supply range of 3V to 11V or ±1.5V to ±5.5V, with a bandwidth of 230MHz at gain +1, a slew rate of 500V/μs, and a supply current of 8.8mA at 5V. The input range includes ground on single supply, and the output swing reaches within 25mV of the supplies while driving 150Ω. Operates from -40°C to 85°C.
Dual, Low-Power, Single-Supply Wideband Operational Amplifier 8-SOIC -40 to 85
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 060874-OPA2830IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 290MHz
Amplifier Type: Voltage Feedback
Slew Rate: 560 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.8 V to 11 V, ±1.4 V to 5.5 V
Operating Supply Current: 8.5mA
Channel Output Current: 82mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Dual Op Amp, 290MHz BW, 560V/µs SR, 8-SOIC Product overview: OPA2830IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 290MHz, 560V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 290MHz, 560V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2830IDRG4 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
High Speed Operational Amplifiers Dual Lo-Pwe Single Supply Wideband
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Dual, Low-Power, Single-Supply Wideband Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2830IDRG4 | OPA2830IDRG4-ND | 060874-OPA2830IDRG4 | 687-OPA2830IDRG4 | OPA2830IDRG4 | OPA2830IDRG4 | OPA2830IDRG4 | OPA2830IDRG4 | 815-OPA2830IDRG4 |
| Product Name | OPA2830 Dual, Low-Power, Single-Supply Wideband Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2830IDRG4 | Dual 290MHz 560V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual, Low-Power, Single-Supply Wideband Operational Amplifier 8-SOIC -40 to 85 |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 3 to 11 volts | 2.8 to 11 volts | 3 to 11 volts | 2.8 volts | 5 volts | ||||
| VOS | 5.5 millivolts | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 3900 microamps |