4-Ch SDTV (Component and Composite) Video Amplifier with 9.5MHz Filters and 6dB Gain 14-TSSOP -40 to 85
4-Ch 9.5MHz Video Amp, 6dB Gain, 3-5V, TSSOP Product overview: THS7374IPW from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5MHz, 5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 9.5MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7374IPW can be used for catalog matching and distributor lookup.
THS7374 4-Ch SDTV (Component and Composite) Video Amplifier with 9.5MHz Filters and 6dB Gain
Manufacturer: Texas Instruments
Win Source Part Number: 081367-THS7374IPW
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 9.5MHz
Slew Rate: 130 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.85 V to 5.5 V
Operating Supply Current: 10mA
Channel Output Current: 90mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Video Amp, 4 Buffer 14-TSSOP
IC AMP BUFFER 14TSSOP
Video Amp 4 Buffer 14-TSSOP
IC, SDTV VIDEO AMP 4CH 14-TSSOP; No. of Amplifiers:4Amplifie
Video Amplifiers 4-Ch SDTV Component & Composite Vid Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS7374IPW | 737-THS7374IPW | THS7374IPW | 081367-THS7374IPW | 296-23587-5-ND | THS7374IPW | THS7374IPW | 37AJ1332 | THS7374IPW |
| Product Name | THS7374 4-Ch SDTV (Component and Composite) Video Amplifier with 9.5MHz Filters and 6dB Gain | 9.5MHz 5V TSSOP Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - THS7374IPW | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Ic, Sdtv Video Amp 4Ch 14-Tssop; No. Of Amplifiers Texas Instruments | Video Amplifiers | |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.85 to 5.5 volts | 3 to 5 volts | 2.85 to 5.5 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||||
| Package Type | TSSOP | Rail/Tube | SSOP; SOP; TSSOP; TSSOP14 | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 90 mA | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Bandwidth | 9.5 MHz |