Differential Video Amplifier 14-SO 0 to 70
Video Amp, 1 Differential 14-SO
Video Amp Single ±8V 14-Pin SOP T/R Product overview: UA733CNSR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-UA733CNSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 139023-UA733CNSR
Packaging: Reel - TR
Applications: Differential
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOP
Operating Supply Current: 16mA
Channel Output Current: 3.6mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Video Amplifiers Differential Video Amplifier
IC AMP DIFFERENTIAL 14SOP
Video Amp 1 Differential 14-SO
IC AMP DIFFERENTIAL 14SOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | UA733CNSR | 296-29193-2-ND | 737-UA733CNSR | 139023-UA733CNSR | UA733CNSR | UA733CNSR | UA733CNSR | UA733CNSR |
| Product Name | UA733 Differential Video Amplifier | Video Amps and Modules | 8V Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - UA733CNSR | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Slew Rate | 400 V/µs | |||||||
| Supply Voltage (VS) | 6 volts | 16 volts | ||||||
| Input Voltage Noise (Vn) | 4 nV/rt.Hz | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) |