The OPA830 is a low-power, single-supply, wideband operational amplifier designed for applications such as ADC input buffering and video line driving. It is available in an 8-pin SOIC package measuring 4.9mm × 6mm, with a supply voltage range of 2.8V to 11V single supply or ±1.4V to ±5.5V dual supply. The device operates over a temperature range of -40°C to 85°C, features a bandwidth of 250MHz at gain +1, a slew rate of 550V/μs, a supply current of 3.9mA at 5V, and an output swing within 25mV of the rails while driving 150Ω. The OPA830IDRG4 is a variant of this series with a NIPDAU lead finish and meets RoHS standards.
Low-Power, Single-Supply Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1233975-OPA830IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
110MHz Op Amp, 310MHz BW, 550V/µs Slew, 1-Ch, 8-SOIC Product overview: OPA830IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHz, 310MHz, 550V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 110MHz, 310MHz, 550V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA830IDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA830IDRG4 | 1233975-OPA830IDRG4 | 687-OPA830IDRG4 |
| Product Name | OPA830 Low-Power, Single-Supply Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA830IDRG4 | 110MHz 310MHz 550V SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Closed-Loop Gain (AVCL) | 1 V/V | ||
| Supply Voltage (VS) | 2.8 to 11 volts | 2.8 to 11 volts | |
| VOS | 0.5000 millivolts | ||
| GBW | 250 MHz |