Texas Instruments Instrumentation, OP Amps, Buffer Amps CLC501AJE-TR13

Description
Current Feedback Amplifier 1 Circuit 8-SOIC
Description
Current Feedback Amplifier 1 Circuit 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The CLC501AJE-TR13 is a high-speed current-feedback operational amplifier featuring output voltage clamping, which allows for the establishment of maximum positive and negative output voltage levels. This capability is particularly beneficial in applications where downstream circuitry needs protection from overdriving input signals, thereby preventing potential damage and reducing time delays associated with saturation. With a fast overload/clamping recovery time of 1 ns, the CLC501 is suitable for high-resolution, subranging A/D systems, ensuring quick recovery from overdrive conditions while maintaining high fidelity at gain settings up to +32. The amplifier operates with low power consumption of 180 mW and is available in an 8-pin SOIC package, making it ideal for applications with size and power constraints. The device is characterized by a settling time of 12 ns to ±0.05% and a slew rate of 1200 V/µs, supporting high-speed communications and pulse amplitude modulation systems. It is designed to operate within a temperature range of -40°C to +85°C and is short-circuit protected, enhancing reliability in various applications.

Datasheet Summary
Powered by GS/AI

The CLC501AJE-TR13 is a high-speed current-feedback operational amplifier featuring output voltage clamping, which allows for the establishment of maximum positive and negative output voltage levels. This capability is particularly beneficial in applications where downstream circuitry needs protection from overdriving input signals, thereby preventing potential damage and reducing time delays associated with saturation. With a fast overload/clamping recovery time of 1 ns, the CLC501 is suitable for high-resolution, subranging A/D systems, ensuring quick recovery from overdrive conditions while maintaining high fidelity at gain settings up to +32. The amplifier operates with low power consumption of 180 mW and is available in an 8-pin SOIC package, making it ideal for applications with size and power constraints. The device is characterized by a settling time of 12 ns to ±0.05% and a slew rate of 1200 V/µs, supporting high-speed communications and pulse amplitude modulation systems. It is designed to operate within a temperature range of -40°C to +85°C and is short-circuit protected, enhancing reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, OP Amps, Buffer Amps - CLC501AJE-TR13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC501AJE-TR13
Instrumentation, OP Amps, Buffer Amps CLC501AJE-TR13
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Operational Amplifiers
Product Number CLC501AJE-TR13
Product Name Instrumentation, OP Amps, Buffer Amps
Standards RoHS
Source Current (IS) 18 milliamps
VOS 1.5 millivolts
IBIAS 10 µA
Slew Rate 1200 V/µs
Unlock Full Specs
to access all available technical data