The OPA830 is a low-power, single-supply, wideband voltage-feedback operational amplifier designed for applications such as ADC input buffering and video line driving. It is available in a 5-pin SOT-23 package measuring 2.9mm × 2.8mm. The device operates from a single supply of 2.8V to 11V or dual supplies of ±1.4V to ±5.5V, with a supply current of 3.9mA at 5V. It delivers a bandwidth of 250MHz at gain +1 and 110MHz at gain +2, a slew rate of 550V/μs, and an output swing within 25mV of the supply rails while driving a 150Ω load. The input voltage noise is 9.2nV/√Hz, and the input range includes ground on single-supply operation. The part is qualified for operation from -40°C to 85°C and is RoHS compliant with a lead finish of NIPDAU. For fixed-gain applications, the OPA832 is recommended.
Low-Power, Single-Supply Operational Amplifier 5-SOT-23 -40 to 85
310MHz Op Amp, 110MHz BW, 550V/µs SR, 1-Ch, SOT-23-5 Product overview: OPA830IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MHz, 110MHz, 550V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 310MHz, 110MHz, 550V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA830IDBVTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1085145-OPA830IDBVTG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 310MHz
Amplifier Type: Voltage Feedback
Slew Rate: 600 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.8 V to 11 V, ±1.4 V to 5.5 V
Operating Supply Current: 4.25mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 110MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Imaging, Video & Vision, Consumer Electronics, Portable Devices
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA830IDBVTG4 | 687-OPA830IDBVTG4 | 1085145-OPA830IDBVTG4 |
| Product Name | OPA830 Low-Power, Single-Supply Operational Amplifier | 310MHz 110MHz 550V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA830IDBVTG4 |
| Standards | RoHS | RoHS | |
| Closed-Loop Gain (AVCL) | 1 V/V | ||
| Supply Voltage (VS) | 2.8 to 11 volts | 2.8 to 11 volts | 2.8 to 11 volts |
| VOS | 0.5000 millivolts | 1.5 millivolts | |
| GBW | 250 MHz | 110 MHz |