The OPA705NA/3K is a low-cost, CMOS operational amplifier designed for applications requiring rail-to-rail input and output. It operates over a wide supply range of 4V to 12V for single supply and ±2V to ±6V for dual supplies. The device features a low quiescent current of 160µA, making it suitable for battery-powered applications. It has a gain-bandwidth product of 1MHz and a slew rate of 0.6V/µs, providing good dynamic performance. The input offset voltage is low at 0.5mV, with a common-mode rejection ratio (CMRR) of 96dB, ensuring accurate signal amplification. The OPA705 is available in compact MicroSIZE packages, including SOT23-5, which is advantageous for space-constrained designs. It is specified for operation in a temperature range of -40°C to +85°C, making it suitable for various environments, including automotive and portable equipment applications.
12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier 5-SOT-23 -40 to 85
1MHz CMOS Op Amp, 1-Ch, 12V, RRIO, SOT-23 Product overview: OPA705NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA705NA/3K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1085114-OPA705NA/3K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 160μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LT1800IS5; OPA743NA; OPA705NA/3KG4;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
OPA705 12V, Low Cost, Rail-to-Rail I/O, Operational Amplifier
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps 12V Low Cost CMOS Rail-to-Rail I/O
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA705NA/3K | 687-OPA705NA/3K | 1085114-OPA705NA/3K | OPA705NA/3K | 296-35917-6-ND | OPA705NA/3K | OPA705NA/3K | OPA705NA/3K | OPA705NA/3K | OPA705NA/3K |
| Product Name | OPA705 12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier | 1MHz 12V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA705NA/3K | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | 4 to 12 volts | 4 volts | 12 volts | |||||
| VOS | 5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 66 dB |