Texas Instruments OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA704UA/2K5

Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA704UA/2K5 is a single-channel CMOS operational amplifier with rail-to-rail input and output swing, optimized for gains of 5 or greater, offering a 3MHz gain-bandwidth product and a 3V/µs slew rate. It is packaged in an 8-pin SOIC surface-mount package, specified for operation from -40°C to +85°C with a supply voltage range of ±2V to ±6V or 4V to 12V single supply. The device features a low quiescent current of 160µA per amplifier, input bias current of ±1pA, and input offset voltage of ±160µV. Output swing extends to within 40mV of the supply rails, and it is fully specified with a CMRR of 90dB and THD+N of 0.02% at 1kHz. The part is supplied in a 2500-piece tape and reel format.

Datasheet Summary
Powered by GS/AI

The OPA704UA/2K5 is a single-channel CMOS operational amplifier with rail-to-rail input and output swing, optimized for gains of 5 or greater, offering a 3MHz gain-bandwidth product and a 3V/µs slew rate. It is packaged in an 8-pin SOIC surface-mount package, specified for operation from -40°C to +85°C with a supply voltage range of ±2V to ±6V or 4V to 12V single supply. The device features a low quiescent current of 160µA per amplifier, input bias current of ±1pA, and input offset voltage of ±160µV. Output swing extends to within 40mV of the supply rails, and it is fully specified with a CMRR of 90dB and THD+N of 0.02% at 1kHz. The part is supplied in a 2500-piece tape and reel format.

Suppliers

Company
Product
Description
Supplier Links
OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier - OPA704UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier
OPA704UA/2K5
OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA704UA/2K5
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85

12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
 - OPA704UA/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 750uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 750uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
12V 3MHz SOIC Operational Amplifier IC
687-OPA704UA/2K5
12V 3MHz SOIC Operational Amplifier IC 687-OPA704UA/2K5
12V, 3MHz CMOS Op Amp, Rail-to-Rail, 1-Ch, 8-SOIC Product overview: OPA704UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12V, 3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA704UA/2K5 can be used for catalog matching and distributor lookup.

12V, 3MHz CMOS Op Amp, Rail-to-Rail, 1-Ch, 8-SOIC Product overview: OPA704UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12V, 3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA704UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA704UA/2K5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA704UA/2K5-ND
Instrumentation, Op Amps, Buffer Amps OPA704UA/2K5-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1152820-OPA704UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1152820-OPA704UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1152820-OPA704UA/2K5
Win Source Part Number: 1152820-OPA704UA/2K5 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3V/µs Gain Bandwidth Product: 3 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 160 µV Current - Supply: 160µA Current - Output / Channel: 10 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): OPA704UA2K5; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: TEXTISOPA704UA/2K5,O PA704UA/2K5G4-ND,OPA 704UA/2K5G4,2156-OPA 704UA/2K5 Base Product Number: OPA704 Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 12 V

Win Source Part Number: 1152820-OPA704UA/2K5
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 160 µV
Current - Supply: 160µA
Current - Output / Channel: 10 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): OPA704UA2K5;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISOPA704UA/2K5,OPA704UA/2K5G4-ND,OPA704UA/2K5G4,2156-OPA704UA/2K5
Base Product Number: OPA704
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 12 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA704UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA704UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA704UA/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA704UA/2K5
Operational Amplifiers - Op Amps OPA704UA/2K5
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA704UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA704UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA704UA/2K5
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA704UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA704UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA704UA/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA704UA/2K5 OPA704UA/2K5 687-OPA704UA/2K5 OPA704UA/2K5-ND 1152820-OPA704UA/2K5 OPA704UA/2K5 OPA704UA/2K5 OPA704UA/2K5 OPA704UA/2K5
Product Name OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 12V 3MHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 4 volts
VOS 0.7500 millivolts 0.1600 millivolts 0.1600 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM124A Quadruple Operational Amplifier - 7704302CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Operational Amplifier IC - 687-CLC452AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 540 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers