Texas Instruments OPA695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable OPA695IDBVR

Description
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable - OPA695IDBVR - Texas Instruments
Dallas, TX, United States
OPA695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable
OPA695IDBVR
OPA695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable OPA695IDBVR
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85

Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.7GHz SOT-23 Operational Amplifier IC
687-OPA695IDBVR
1.7GHz SOT-23 Operational Amplifier IC 687-OPA695IDBVR
1.7GHz Op Amp, Current-Feedback, 1-Ch, SOT-23-6 Product overview: OPA695IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7GHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA695IDBVR can be used for catalog matching and distributor lookup.

1.7GHz Op Amp, Current-Feedback, 1-Ch, SOT-23-6 Product overview: OPA695IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7GHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA695IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA695IDBVR - 104490-OPA695IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA695IDBVR
104490-OPA695IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA695IDBVR 104490-OPA695IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 104490-OPA695IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.7GHz Amplifier Type: Current Feedback Slew Rate: 4300 V/μs Current - Input Bias: 20μA Voltage - Input Offset: 300μV Family Name: OPA695 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 12.9mA Channel Output Current: 120mA Alternative Parts (Cross-Reference): MAX4224EUT-T; MAX4224EUT; MAX4224EUT+; MAX4223EUT+T; Introduction Date: July 14, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 104490-OPA695IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.7GHz
Amplifier Type: Current Feedback
Slew Rate: 4300 V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Family Name: OPA695
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 12.9mA
Channel Output Current: 120mA
Alternative Parts (Cross-Reference): MAX4224EUT-T; MAX4224EUT; MAX4224EUT+; MAX4223EUT+T;
Introduction Date: July 14, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan, Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44329-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44329-6-ND
Instrumentation, Op Amps, Buffer Amps 296-44329-6-ND
Current Feedback Amplifier 1 Circuit SOT-23-6

Current Feedback Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44329-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44329-1-ND
Instrumentation, Op Amps, Buffer Amps 296-44329-1-ND
Current Feedback Amplifier 1 Circuit SOT-23-6

Current Feedback Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44329-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44329-2-ND
Instrumentation, Op Amps, Buffer Amps 296-44329-2-ND
Current Feedback Amplifier 1 Circuit SOT-23-6

Current Feedback Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA695IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA695IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA695IDBVR
IC OPAMP CFA 1 CIRCUIT SOT23-6

IC OPAMP CFA 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA695IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA695IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA695IDBVR
IC OPAMP CFA 1 CIRCUIT SOT23-6

IC OPAMP CFA 1 CIRCUIT SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA695IDBVR
High Speed Operational Amplifiers OPA695IDBVR
High Speed Operational Amplifiers Ultra-Wideband Current Feedback

High Speed Operational Amplifiers Ultra-Wideband Current Feedback

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA695IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA695IDBVR
Instrumentation, OP Amps, Buffer Amps OPA695IDBVR
IC OPAMP CFA 1 CIRCUIT SOT23-6

IC OPAMP CFA 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA695IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA695IDBVR
Instrumentation, OP Amps, Buffer Amps OPA695IDBVR
Current Feedback Amplifier 1 Circuit SOT-23-6

Current Feedback Amplifier 1 Circuit SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA695IDBVR 687-OPA695IDBVR 104490-OPA695IDBVR 296-44329-6-ND OPA695IDBVR OPA695IDBVR OPA695IDBVR OPA695IDBVR OPA695IDBVR
Product Name OPA695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 1.7GHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA695IDBVR Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 5 to 12 volts 5 to 12 volts 5 to 12 volts 5 volts
VOS 3 millivolts 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 12900 microamps
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers