Wideband Current Feedback Operational Amplifier with Disable 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 142647-OPA691IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Amplifier Type: Current Feedback
Slew Rate: 2100 V/μs
Current - Input Bias: 15μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 5.1mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 2GHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC OP AMP 1CH 8-SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OP AMP 1CH 8-SOIC
Operational Amplifier, 1 Func, 2500uV Offset-Max, BIPolar, PDSO8
280MHz Op Amp, 2GHz GBW, 190mA Output, 8-SOIC Product overview: OPA691IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 2GHz, 190mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, 2GHz, 190mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA691IDR can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
High Speed Operational Amplifiers Wideband V Feedb
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA691IDR | 142647-OPA691IDR | 296-OPA691IDRDKR-ND | OPA691IDR | 687-OPA691IDR | OPA691IDR | OPA691IDR | OPA691IDR | OPA691IDR | OPA691IDR |
| Product Name | OPA691 Wideband Current Feedback Operational Amplifier with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA691IDR | Instrumentation, Op Amps, Buffer Amps | 280MHz 2GHz 190mA SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 12 volts | 5 volts | |||||
| VOS | 2.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 4500 microamps |