Wideband, Voltage Feedback Operational Amplifier With Disable 6-SOT-23 -40 to 85
Voltage Feedback Amplifier 1 Circuit SOT-23-6
500MHz Op Amp, Voltage Feedback, SOT-23, 1800V/µs Slew Rate Product overview: OPA690IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1800V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 1800V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA690IDBVTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 929679-OPA690IDBVTG4
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 1 Circuit - SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA690
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
High Speed Operational Amplifiers Wideband Voltage Feeback
IC OPAMP VFB 1 CIRCUIT SOT23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA690IDBVTG4 | OPA690IDBVTG4-ND | 687-OPA690IDBVTG4 | 929679-OPA690IDBVTG4 | OPA690IDBVTG4 | OPA690IDBVTG4 | OPA690IDBVTG4 | OPA690IDBVTG4 |
| Product Name | OPA690 Wideband, Voltage Feedback Operational Amplifier With Disable | Instrumentation, Op Amps, Buffer Amps | 500MHz 1800V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA690IDBVTG4 | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 4.5 to 12 volts | 5 to 12 volts | ||||||
| VOS | 4.5 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 6200 microamps |