Low Power Low Offset Voltage Quad Comparator 14-CDIP -55 to 125
Dual marked (LM139AJRQVQ)
Comparator Differential Open-Collector, CMOS, DTL, ECL, MOS, TTL 14-CDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 5962R9673801VCA | 5962R9673801VCA | 5962R9673801VCA |
| Product Name | LM139AQML-SP Low Power Low Offset Voltage Quad Comparator | Comparators | |
| Supply Voltage (VS) | 2 to 36 volts | ||
| VOS | 2 millivolts | 2 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Logic Output | Open Collector, Open Drain |