Texas Instruments OPA690 Wideband, Voltage Feedback Operational Amplifier With Disable OPA690IDBVR

Description
Wideband, Voltage Feedback Operational Amplifier With Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Wideband, Voltage Feedback Operational Amplifier With Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA690 Wideband, Voltage Feedback Operational Amplifier With Disable - OPA690IDBVR - Texas Instruments
Dallas, TX, United States
OPA690 Wideband, Voltage Feedback Operational Amplifier With Disable
OPA690IDBVR
OPA690 Wideband, Voltage Feedback Operational Amplifier With Disable OPA690IDBVR
Wideband, Voltage Feedback Operational Amplifier With Disable 6-SOT-23 -40 to 85

Wideband, Voltage Feedback Operational Amplifier With Disable 6-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA690IDBVR - 128618-OPA690IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA690IDBVR
128618-OPA690IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA690IDBVR 128618-OPA690IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 128618-OPA690IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 500MHz Amplifier Type: Voltage Feedback Slew Rate: 1800 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 1mV Family Name: OPA690 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 5.5mA Channel Output Current: 190mA Gain Bandwidth Product (GBP): 300MHz Alternative Parts (Cross-Reference): NCS2550SNT2; NCS2551SNT2; NCS2550SNT2G; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 128618-OPA690IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1800 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 1mV
Family Name: OPA690
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 5.5mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 300MHz
Alternative Parts (Cross-Reference): NCS2550SNT2; NCS2551SNT2; NCS2550SNT2G;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46169-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46169-2-ND
Instrumentation, Op Amps, Buffer Amps 296-46169-2-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-6

Voltage Feedback Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46169-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46169-1-ND
Instrumentation, Op Amps, Buffer Amps 296-46169-1-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-6

Voltage Feedback Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46169-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46169-6-ND
Instrumentation, Op Amps, Buffer Amps 296-46169-6-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-6

Voltage Feedback Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Singapore, Singapore
500MHz 1800V SOT-23 Operational Amplifier IC
687-OPA690IDBVR
500MHz 1800V SOT-23 Operational Amplifier IC 687-OPA690IDBVR
500MHz Op Amp, Voltage Feedback, 1800V/µs Slew Rate, SOT-23-6 Product overview: OPA690IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1800V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 1800V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA690IDBVR can be used for catalog matching and distributor lookup.

500MHz Op Amp, Voltage Feedback, 1800V/µs Slew Rate, SOT-23-6 Product overview: OPA690IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1800V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 1800V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA690IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA690IDBVR
High Speed Operational Amplifiers OPA690IDBVR
High Speed Operational Amplifiers Wideband V Feedb

High Speed Operational Amplifiers Wideband V Feedb

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA690IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA690IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA690IDBVR
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA690IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA690IDBVR
Instrumentation, OP Amps, Buffer Amps OPA690IDBVR
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA690IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA690IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA690IDBVR
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA690IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA690IDBVR
Instrumentation, OP Amps, Buffer Amps OPA690IDBVR
Voltage Feedback Amplifier 1 Circuit SOT-23-6

Voltage Feedback Amplifier 1 Circuit SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA690IDBVR 128618-OPA690IDBVR 296-46169-2-ND 687-OPA690IDBVR OPA690IDBVR OPA690IDBVR OPA690IDBVR OPA690IDBVR OPA690IDBVR
Product Name OPA690 Wideband, Voltage Feedback Operational Amplifier With Disable Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA690IDBVR Instrumentation, Op Amps, Buffer Amps 500MHz 1800V SOT-23 Operational Amplifier IC High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 4.5 to 12 volts 5 to 12 volts 5 to 12 volts 5 volts 5 volts
VOS 4.5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 6200 microamps
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962L0620602VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details
SOIC Operational Amplifier IC - 687-CLC522AJE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
INA114 Precision Instrumentation Amplifier - INA114APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
7 suppliers