Texas Instruments OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier OPA657NB/250

Description
1.6GHz, Low Noise, FET-Input Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.6GHz, Low Noise, FET-Input Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier - OPA657NB/250 - Texas Instruments
Dallas, TX, United States
OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier
OPA657NB/250
OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier OPA657NB/250
1.6GHz, Low Noise, FET-Input Operational Amplifier 5-SOT-23 -40 to 85

1.6GHz, Low Noise, FET-Input Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657NB/250 - 026179-OPA657NB/250 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657NB/250
026179-OPA657NB/250
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657NB/250 026179-OPA657NB/250
Manufacturer: Texas Instruments Win Source Part Number: 026179-OPA657NB/250 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Slew Rate: 700 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V Operating Supply Current: 14mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 1.6GHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026179-OPA657NB/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Slew Rate: 700 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V
Operating Supply Current: 14mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.6GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.6GHz 350MHz SOT-23 Operational Amplifier IC
687-OPA657NB/250
1.6GHz 350MHz SOT-23 Operational Amplifier IC 687-OPA657NB/250
1.6GHz Op Amp, 350MHz BW, FET-Input, SOT-23-5 Product overview: OPA657NB/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHz, 350MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6GHz, 350MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA657NB/250 can be used for catalog matching and distributor lookup.

1.6GHz Op Amp, 350MHz BW, FET-Input, SOT-23-5 Product overview: OPA657NB/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHz, 350MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6GHz, 350MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA657NB/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA657NB/250CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA657NB/250CT-ND
Instrumentation, Op Amps, Buffer Amps OPA657NB/250CT-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA657NB/250DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA657NB/250DKR-ND
Instrumentation, Op Amps, Buffer Amps OPA657NB/250DKR-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA657NB/250TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA657NB/250TR-ND
Instrumentation, Op Amps, Buffer Amps OPA657NB/250TR-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA657NB/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA657NB/250
Integrated Circuits (ICs) - Linear - Amplifiers OPA657NB/250
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657NB/250 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA657NB/250
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA657NB/250
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA657NB/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA657NB/250
Instrumentation, OP Amps, Buffer Amps OPA657NB/250
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA657NB/250 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA657NB/250
Instrumentation, OP Amps, Buffer Amps OPA657NB/250
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA657NB/250
High Speed Operational Amplifiers OPA657NB/250
High Speed Operational Amplifiers 1.6GHz Low Noise FET-Input Op Amp

High Speed Operational Amplifiers 1.6GHz Low Noise FET-Input Op Amp

Buy Now Datasheet
Op Amp, 1.6Ghz, 700V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 29AH7013 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.6Ghz, 700V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
29AH7013
Op Amp, 1.6Ghz, 700V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 29AH7013
OP AMP, 1.6GHZ, 700V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.6GHz; Slew Rate:700V/µs; Supply Voltage Range:10V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, 1.6GHZ, 700V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.6GHz; Slew Rate:700V/µs; Supply Voltage Range:10V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA657NB/250 026179-OPA657NB/250 687-OPA657NB/250 OPA657NB/250CT-ND OPA657NB/250 OPA657NB/250 OPA657NB/250 OPA657NB/250 OPA657NB/250 29AH7013
Product Name OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657NB/250 1.6GHz 350MHz SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Op Amp, 1.6Ghz, 700V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 7 V/V
Supply Voltage (VS) 8 to 12 volts 8 to 12 volts 8 to 12 volts 8 volts 10 to 12 volts
VOS 0.6000 millivolts 0.1000 millivolts 0.1000 millivolts 0.1000 millivolts
Quiescent Current (IQ) 16300 microamps
Unlock Full Specs
to access all available technical data